location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

schleich WILD LIFE Seagull

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
schleich Check ‘schleich’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WILD LIFE
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Seagull
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14720
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘schleich’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by schleich: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13902
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2022 11:15:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name schleich WILD LIFE Seagull :
The long product name of schleich WILD LIFE Seagull. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gulls with their white and grey feathers, long, slim wings and their characteristic loud call are the best known coastal birds.
More>>>
schleich WILD LIFE Seagull:
The official description of schleich WILD LIFE Seagull as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Gulls are medium-sized birds that live on the coast. Thanks to their long, slim wings they are excellent gliders. These white and grey feathered birds are omnivores and feed above all on anything they can get from the sea. Along the coastline they are often seen in a flock, loudly following fishing boats where they feed on the fish waste. Gulls can be found almost all over the world, where they are more common in moderate and cold climates. They breed in colonies in the niches of cliffs whereby the parent birds share caring for the brood. - Scientific Name : Larus - Conservation Status : LC - Primary Habitat : coastline#shoreline_rocky,coastline#shoreline_sandy,coastline#shoreline_shingle,coastline#salt_marshes,coastline#tidepools,coastline#sea_cliffs,sea#pelagic,sea#estuaries,sea#subtidal#rock,sea#subtidal_sandy,sea#seagrass - Global Home : worldwide

Short summary description schleich WILD LIFE Seagull:
This short summary of the schleich WILD LIFE Seagull data-sheet is auto-generated and uses the product title and the first six key specs.

schleich WILD LIFE Seagull, Black, Orange, White, Yellow, 1 pc(s)

Long summary description schleich WILD LIFE Seagull:
This is an auto-generated long summary of schleich WILD LIFE Seagull based on the first three specs of the first five spec groups.

schleich WILD LIFE Seagull. Product colour: Black, Orange, White, Yellow. Number of products included: 1 pc(s)

Features
Product type *
Toy figure
Product colour *
Black, Orange, White, Yellow
Suggested gender
Boy/Girl
Weight & dimensions
Width
75 mm
Depth
45 mm
Height
35 mm
Packaging content
Number of products included
1 pc(s)