location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

schleich WILD LIFE Fruit Bat

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
schleich Check ‘schleich’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WILD LIFE
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fruit Bat
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14719
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘schleich’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by schleich: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6128
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2022 11:15:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name schleich WILD LIFE Fruit Bat :
The long product name of schleich WILD LIFE Fruit Bat. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Flying foxes are related to bats, but are much larger. They can grow to have a wingspan of up to 1.7 meters.
More>>>
schleich WILD LIFE Fruit Bat:
The official description of schleich WILD LIFE Fruit Bat as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Flying foxes are a species of mammal that look like huge bats. Despite an enormous wingspan of up to 1.7 meters, these animals are completely harmless. They feed only on plants. In addition to their size, there are further differences between them and bats, to which they are related to. For example, most species of flying fox are not capable of echolocation; however, they do have extremely well-developed eyes and an excellent sense of smell. - Scientific Name : Pteropus poliocephalus - Conservation Status : VU - Primary Habitat : forest#temperate,forest#subtropical - Global Home : africa_australia_asia

Short summary description schleich WILD LIFE Fruit Bat:
This short summary of the schleich WILD LIFE Fruit Bat data-sheet is auto-generated and uses the product title and the first six key specs.

schleich WILD LIFE Fruit Bat, Black, Brown, 1 pc(s)

Long summary description schleich WILD LIFE Fruit Bat:
This is an auto-generated long summary of schleich WILD LIFE Fruit Bat based on the first three specs of the first five spec groups.

schleich WILD LIFE Fruit Bat. Product colour: Black, Brown. Number of products included: 1 pc(s)

Features
Product type *
Toy figure
Product colour *
Black, Brown
Suggested gender
Boy/Girl
Sound effects
No
Battery
Batteries required
No
Weight & dimensions
Width
90 mm
Depth
30 mm
Height
50 mm
Packaging data
Package width
114 mm
Package height
86 mm
Assortment of products
No
Packaging content
Number of products included
1 pc(s)
Number of pieces
1 pc(s)
Packaging content
- 1 figure
Supplier features
Manufacturer
Schleich
Target audience
3,4
Assembly required
No
Commercial unit type
Consumer unit single
Packaging languages (ISO 639 format)
Multi
Manual languages (ISO 639 format)
Multi
Invoice unit
No
Dispatch unit
No