location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

schleich WILD LIFE Mandrill, Male

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
schleich Check ‘schleich’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WILD LIFE
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mandrill, Male
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14715
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘schleich’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by schleich: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11047
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2022 11:15:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name schleich WILD LIFE Mandrill, Male :
The long product name of schleich WILD LIFE Mandrill, Male. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mandrills are a type of primate from the forests of Central Africa. The bright blue and red areas in their face and their yellow beards make them one of the most colorful mammals in the world.
More>>>
schleich WILD LIFE Mandrill, Male:
The official description of schleich WILD LIFE Mandrill, Male as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mandrills are a type of primate from the forests of Central Africa. The bright blue and red areas in their face and backsides and their yellow beards make them one of the most colorful mammals in the world. Mandrills are omnivores which feed mostly on fruit and seeds. While the females and young animals look for food in the trees, the males stay on the ground; however, they do sleep in the trees. Mandrills live in groups of up to 200 animals. - Scientific Name : Mandrillus sphinx - Conservation Status : VU - Primary Habitat : forest#subtropical - Global Home : africa

Short summary description schleich WILD LIFE Mandrill, Male:
This short summary of the schleich WILD LIFE Mandrill, Male data-sheet is auto-generated and uses the product title and the first six key specs.

schleich WILD LIFE Mandrill, Male, Black, Blue, Brown, 1 pc(s)

Long summary description schleich WILD LIFE Mandrill, Male:
This is an auto-generated long summary of schleich WILD LIFE Mandrill, Male based on the first three specs of the first five spec groups.

schleich WILD LIFE Mandrill, Male. Product colour: Black, Blue, Brown. Number of products included: 1 pc(s)

Features
Product type *
Toy figure
Product colour *
Black, Blue, Brown
Suggested gender
Boy/Girl
Sound effects
No
Battery
Batteries required
No
Weight & dimensions
Width
70 mm
Depth
25 mm
Height
50 mm
Packaging data
Package width
104 mm
Package depth
20 mm
Package height
92 mm
Package weight
18 g
Packaging data
Assortment of products
No
Packaging content
Number of products included
1 pc(s)
Number of pieces
1 pc(s)
Packaging content
- 1 figure
Supplier features
Manufacturer
Schleich
Target audience
3,4
Assembly required
No
Commercial unit type
Consumer unit single
Packaging languages (ISO 639 format)
Multi
Manual languages (ISO 639 format)
Multi
Invoice unit
No
Dispatch unit
No