location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

schleich WILD LIFE Lioness

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
schleich Check ‘schleich’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WILD LIFE
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lioness
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14712
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4005086147126
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘schleich’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by schleich: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14823
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2022 11:15:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name schleich WILD LIFE Lioness :
The long product name of schleich WILD LIFE Lioness. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lions are the largest predatory cat in Africa. Their fur is usually sand-colored and the adult male has a dark mane.
More>>>
schleich WILD LIFE Lioness:
The official description of schleich WILD LIFE Lioness as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lions range the African savannah in prides which comprise of related females, their offspring and one individual male. Once a male reaches adulthood it is cast out from the pride and must look for its own group. Lionesses hunt in a team. Together they can overcome large prey such as zebras, buffalos, giraffes, hippos and even young elephants, but they are not averse to eating the remains of other animals' meals. Lions sleep up to twenty hours a day and both males and females defend their pride against intruders. The roar of a lion is very loud and audible up to a distance of eight kilometers. Lions roar in order to communicate with one another and to frighten intruders. The male and female have light brown fur. The males have thick brown manes which grow longer and darker the older they get. - Scientific Name : Panthera leo - Conservation Status : VU - Primary Habitat : forest#subtropical,savannah#dry,shrubland#subtropical,grassland#subtropical,desert#hot - Global Home : africa

Short summary description schleich WILD LIFE Lioness:
This short summary of the schleich WILD LIFE Lioness data-sheet is auto-generated and uses the product title and the first six key specs.

schleich WILD LIFE Lioness, Beige, 1 pc(s)

Long summary description schleich WILD LIFE Lioness:
This is an auto-generated long summary of schleich WILD LIFE Lioness based on the first three specs of the first five spec groups.

schleich WILD LIFE Lioness. Product colour: Beige. Number of products included: 1 pc(s)

Features
Product type *
Toy figure
Product colour *
Beige
Suggested gender
Boy/Girl
Sound effects
No
Country of origin
China
Battery
Batteries required
No
Weight & dimensions
Width
13.5 mm
Depth
13 mm
Height
7 mm
Weight
264.4 g
Packaging data
Package width
26.5 mm
Package depth
16 mm
Package height
19.5 mm
Package weight
50.57 g
Assortment of products
No
Packaging content
Number of products included
1 pc(s)
Number of pieces
1 pc(s)
Packaging content
- 1 figure
Logistics data
Minimum order quantity
5 pc(s)
Master (outer) case width
13 mm
Master (outer) case length
13.5 mm
Master (outer) case height
7 mm
Master (outer) case gross weight
264.4 g
Master (outer) case net weight
8.09 kg
Master (outer) case volume
1228.5 cm³
Logistics data
Master (outer) case invoice unit
No
Master (outer) case orderable unit
No
Master (outer) case dispatch unit
No
Master (outer) case GTIN (EAN/UPC)
14005086147123
Products per master (outer) case
5 pc(s)
Pallet type
800 x 1200 mm
Pallet gross width
120 cm
Pallet gross length
80 cm
Pallet gross height
180 cm
Pallet gross weight
94.1 kg
Pallet gross volume
1728000000 dm³
Layers per pallet
8 pc(s)
Products per pallet
180 pc(s)
Products per pallet layer
100 pc(s)
Pallet GTIN (EAN/UPC)
64005086147128
Supplier features
Manufacturer
Schleich
Assembly required
No
Number of packages
1
Commercial unit type
Consumer unit single
Packaging languages (ISO 639 format)
French, English
Manual languages (ISO 639 format)
French, English
Invoice unit
No
Dispatch unit
No
Country of importation (ISO 3166-1)
Germany
Customs product code (TARIC)
95030049