location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

schleich WILD LIFE White-tailed Fawn

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
schleich Check ‘schleich’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WILD LIFE
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
White-tailed Fawn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14711
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4005086147119
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘schleich’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by schleich: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11184
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2022 11:15:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name schleich WILD LIFE White-tailed Fawn :
The long product name of schleich WILD LIFE White-tailed Fawn. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

This smaller, widespread deer species from North America gets its name from its tail - its underside is always white.
More>>>
schleich WILD LIFE White-tailed Fawn:
The official description of schleich WILD LIFE White-tailed Fawn as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

White-tailed deer graze mornings and evenings. They are herbivores and feed on green plants and nuts. Deer live in small groups, usually only the mother and its calves. The males have magnificent antlers and live in small groups of three or four animals. Both the male deer and doe have a red-brown coat in the summer and a grey one in the winter. As they now have almost no natural enemies, deer populations are sometimes so large that they cannot find enough to eat. Deer are ruminant animals like cows, which means they have four stomachs and ruminate half-digested food. This complicated procedure allows the deer to eat twigs for example, which most animals cannot digest. - Scientific Name : Odocoileus virginianus - Conservation Status : LC - Primary Habitat : forest#subarctic,forest#temperate,forest#subtropical,savannah#dry,savannah#moist,shrubland#subarctic,shrubland#temperate,shrubland#subtropical,grassland#subarctic,grassland#temperate,grassland#subtropical,wetlands#rivers_permanent,wetlands#bogs,wetlands#flakes_freshwater,desert#hot,desert#temperate,desert#cold - Global Home : north_south_america

Short summary description schleich WILD LIFE White-tailed Fawn:
This short summary of the schleich WILD LIFE White-tailed Fawn data-sheet is auto-generated and uses the product title and the first six key specs.

schleich WILD LIFE White-tailed Fawn, Beige

Long summary description schleich WILD LIFE White-tailed Fawn:
This is an auto-generated long summary of schleich WILD LIFE White-tailed Fawn based on the first three specs of the first five spec groups.

schleich WILD LIFE White-tailed Fawn. Product colour: Beige

Features
Product type *
Toy figure
Product colour *
Beige
Suggested gender
Boy/Girl
Sound effects
No
Country of origin
China
Battery
Batteries required
No
Weight & dimensions
Width
7 mm
Depth
4 mm
Height
7 mm
Weight
46.9 g
Packaging data
Package width
29 mm
Package depth
17 mm
Package height
17.7 mm
Package weight
8.1 g
Assortment of products
No
Packaging content
Number of pieces
1 pc(s)
Packaging content
- 1 figure
Logistics data
Minimum order quantity
5 pc(s)
Master (outer) case width
4 mm
Master (outer) case length
7 mm
Master (outer) case height
7 mm
Master (outer) case gross weight
46.9 g
Master (outer) case net weight
3.89 kg
Master (outer) case volume
196 cm³
Logistics data
Master (outer) case invoice unit
No
Master (outer) case orderable unit
No
Master (outer) case dispatch unit
No
Master (outer) case GTIN (EAN/UPC)
14005086147116
Products per master (outer) case
5 pc(s)
Pallet type
800 x 1200 mm
Pallet gross width
120 cm
Pallet gross length
80 cm
Pallet gross height
180 cm
Pallet gross weight
55 kg
Pallet gross volume
1728000000 dm³
Layers per pallet
8 pc(s)
Products per pallet
180 pc(s)
Products per pallet layer
100 pc(s)
Pallet GTIN (EAN/UPC)
64005086147111
Supplier features
Manufacturer
Schleich
Assembly required
No
Number of packages
1
Commercial unit type
Consumer unit single
Packaging languages (ISO 639 format)
French, English
Manual languages (ISO 639 format)
French, English
Invoice unit
No
Dispatch unit
No
Country of importation (ISO 3166-1)
Germany
Customs product code (TARIC)
95030049