location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

schleich WILD LIFE Polar bear cub, walking - 14708

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
schleich Check ‘schleich’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WILD LIFE
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Polar bear cub, walking - 14708
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14708
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4005086147089
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘schleich’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by schleich: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33193
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 06:21:07
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points schleich WILD LIFE Polar bear cub, walking - 14708
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Toy figure Recommended age (min): 3 yr(s) Multicolour
  • - Material: Plastic
  • - Polar bear
  • - Not for children under 36 months, Small parts. Choking hazard
Long product name schleich WILD LIFE Polar bear cub, walking - 14708 :
The long product name of schleich WILD LIFE Polar bear cub, walking - 14708. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Polar bear cub, walking - 14708
More>>>
schleich WILD LIFE Polar bear cub, walking - 14708:
The official description of schleich WILD LIFE Polar bear cub, walking - 14708 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Polar bears are the largest predatory animals on Earth. Their thick, snow-white fur and a thick layer of fat protect them from the cold.

The polar and grizzly bears are the largest animal predators on Earth. Weighing more than 500 kilos with a length of almost 3 meters, this bear is double the size of a Siberian tiger. Polar bears have a thick layer of fat in order to be able to defy the extreme Arctic cold. They also have an undercoat and a layer of transparent protective hair. As a result they can swim and hunt in very low temperatures. Polar bears are very good swimmers and have even been seen 300 kilometers from the coast. When searching for food the polar bear has the benefit of a highly sensitive sense of smell. They can perceive a smell that is one and a half kilometers away or buried one metre under the snow! Their hearing and sight are comparable to that of a human. Polar bears are loners, but they have no fixed territory and enjoy playing with each other. The mating season is in May and during gestation the female polar bear almost triples her weight.

Short summary description schleich WILD LIFE Polar bear cub, walking - 14708:
This short summary of the schleich WILD LIFE Polar bear cub, walking - 14708 data-sheet is auto-generated and uses the product title and the first six key specs.

schleich WILD LIFE Polar bear cub, walking - 14708, 3 yr(s), Multicolour, Plastic, 1 pc(s)

Long summary description schleich WILD LIFE Polar bear cub, walking - 14708:
This is an auto-generated long summary of schleich WILD LIFE Polar bear cub, walking - 14708 based on the first three specs of the first five spec groups.

schleich WILD LIFE Polar bear cub, walking - 14708. Recommended age (min): 3 yr(s), Product colour: Multicolour, Material: Plastic. Number of products included: 1 pc(s)

Features
Product type *
Toy figure
Product colour *
Multicolour
Material
Plastic
Suggested gender
Boy/Girl
Recommended age group
Adult/Child
Recommended age (min) *
3 yr(s)
Recommended age (max)
8 yr(s)
Animal type(s)
Polar bear
Sounding
No
Sound effects
No
Country of origin
Tunisia
Safety warning
EU TSD warning
Not for children under 36 months, Small parts. Choking hazard
Battery
Batteries required
No
Sustainability
Sustainability compliance
Yes
Weight & dimensions
Width
70 mm
Depth
40 mm
Height
40 mm
Weight
31.7 g
Packaging data
Package width
40 mm
Package depth
40 mm
Package height
40 mm
Package weight
31 g
Package type
Open box
Assortment of products
No
Packaging content
Number of products included
1 pc(s)
Number of pieces
1 pc(s)
Packaging content
- 1 figure
Technical details
Compliance certificates
CE, EAC, UKCA
Logistics data
Minimum order quantity
5 pc(s)
Master (outer) case width
80 mm
Master (outer) case length
160 mm
Master (outer) case height
45 mm
Master (outer) case gross weight
162.2 g
Master (outer) case net weight
162.2 g
Master (outer) case volume
576000 cm³
Master (outer) case invoice unit
No
Master (outer) case orderable unit
No
Logistics data
Master (outer) case dispatch unit
No
Master (outer) case minimum order quantity
5 pc(s)
Master (outer) case GTIN (EAN/UPC)
14005086147086
Master (outer) cases per pallet
40 pc(s)
Master (outer) cases per pallet layer
40 pc(s)
Products per master (outer) case
5 pc(s)
Pallet type
800 x 1200 mm
Pallet gross width
120 cm
Pallet gross length
80 cm
Pallet gross height
180 cm
Pallet gross weight
47.5 kg
Pallet gross volume
1728000000 dm³
Pallet invoice unit
No
Layers per pallet
8 pc(s)
Products per pallet
200 pc(s)
Products per pallet layer
200 pc(s)
Pallet orderable unit
No
Pallet dispatch unit
No
Pallet GTIN (EAN/UPC)
64005086147081
Supplier features
Manufacturer
Schleich
Target audience
4
Assembly required
No
Number of packages
1
Start availability
01-01-2018
End availability
31-12-2021
Commercial unit type
Consumer unit single
(cdm) Reconducted new drop
Reconducted
(cdm) Audiences
Child
Contains food or beverage
No
Packaging languages (ISO 639 format)
French, English
Manual languages (ISO 639 format)
French, English
Invoice unit
No
Orderable unit
No
Dispatch unit
No
Country of importation (ISO 3166-1)
Germany
Customs product code (TARIC)
95030049
(cdm) Safety directive language (2009/48/CE)
English
(cdm) Pre-order date
43101.083333333
(cdm) Order quantity multiple
5