location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

schleich Farm Life Trakehner Foal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
schleich Check ‘schleich’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Farm Life
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Trakehner Foal
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13758 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4005086137585
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘schleich’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by schleich: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22770
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 May 2024 12:21:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points schleich Farm Life Trakehner Foal
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Toy figure Recommended age (min): 3 yr(s) Multicolour
  • - Material: Plastic
  • - No warning applicable
Long product name schleich Farm Life Trakehner Foal :
The long product name of schleich Farm Life Trakehner Foal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Trakehner are noble, warmblood horses that are often used for jumping and dressage. They can reach a height of 170 cm at the withers and have many colors.
More>>>
schleich Farm Life Trakehner Foal:
The official description of schleich Farm Life Trakehner Foal as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Trakehner are pure-bred warmblood horses. For many horse fans these elegant animals are the ideal modern riding horse. Trakehner are especially suited as sport horses; they are just as talented at dressage as at jumping. They reach a height of 160 cm to 170 cm at the withers and have many colors. - Scientific Name : Equus ferus caballus - Primary Habitat : domesticated# - Global Home : worldwide

Short summary description schleich Farm Life Trakehner Foal:
This short summary of the schleich Farm Life Trakehner Foal data-sheet is auto-generated and uses the product title and the first six key specs.

schleich Farm Life Trakehner Foal, 3 yr(s), Multicolour, Plastic, 1 pc(s)

Long summary description schleich Farm Life Trakehner Foal:
This is an auto-generated long summary of schleich Farm Life Trakehner Foal based on the first three specs of the first five spec groups.

schleich Farm Life Trakehner Foal. Recommended age (min): 3 yr(s), Product colour: Multicolour, Material: Plastic. Number of products included: 1 pc(s)

Features
Product type *
Toy figure
Product colour *
Multicolour
Material
Plastic
Suggested gender
Girl
Recommended age (min) *
3 yr(s)
Recommended age (max)
99 yr(s)
Sound effects
No
Country of origin
China
Safety warning
EU TSD warning
No warning applicable
Battery
Batteries required
No
Weight & dimensions
Width
88 mm
Depth
23 mm
Height
70 mm
Weight
28.82 g
Packaging data
Package width
88 mm
Package depth
23 mm
Package height
70 mm
Package weight
28.82 g
Package type
Bag
Assortment of products
No
Packaging content
Number of products included
1 pc(s)
Number of pieces
1 pc(s)
Packaging content
- 1 figure
Logistics data
Minimum order quantity
5 pc(s)
Master (outer) case width
95 mm
Master (outer) case length
107 mm
Master (outer) case height
82 mm
Master (outer) case gross weight
164.55 g
Master (outer) case net weight
164.55 g
Master (outer) case volume
833530 cm³
Master (outer) case invoice unit
No
Master (outer) case orderable unit
No
Master (outer) case dispatch unit
No
Master (outer) case minimum order quantity
5 pc(s)
Logistics data
Master (outer) case GTIN (EAN/UPC)
14005086137582
Master (outer) cases per pallet
36 pc(s)
Master (outer) cases per pallet layer
36 pc(s)
Products per master (outer) case
5 pc(s)
Pallet type
800 x 1200 mm
Pallet gross width
120 cm
Pallet gross length
80 cm
Pallet gross height
180 cm
Pallet gross weight
124.5 kg
Pallet gross volume
1728000000 dm³
Pallet invoice unit
No
Layers per pallet
8 pc(s)
Products per pallet
180 pc(s)
Products per pallet layer
180 pc(s)
Pallet orderable unit
No
Pallet dispatch unit
No
Pallet GTIN (EAN/UPC)
64005086137587
Supplier features
Manufacturer
Schleich
Target audience
4
Assembly required
No
Number of packages
1
Start availability
01-01-2018
End availability
31-12-2021
Commercial unit type
Consumer unit single
(cdm) Reconducted new drop
Reconducted
(cdm) Audiences
Child
Contains food or beverage
No
Packaging languages (ISO 639 format)
French, English
Manual languages (ISO 639 format)
French, English
Invoice unit
No
Orderable unit
No
Dispatch unit
No
Country of importation (ISO 3166-1)
Germany
Customs product code (TARIC)
95030049
(cdm) Safety directive language (2009/48/CE)
English
(cdm) Pre-order date
43101.083333333
(cdm) Order quantity multiple
5
Country Distributor
Deutschland 1 distributor(s)