location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

schleich Farm Life Trakehner Mare

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
schleich Check ‘schleich’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Farm Life
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Trakehner Mare
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13757 show
Show alternative article codes used in the online market place
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘schleich’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by schleich: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33466
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 May 2024 12:21:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name schleich Farm Life Trakehner Mare :
The long product name of schleich Farm Life Trakehner Mare. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Trakehner are noble, warmblood horses that are often used for jumping and dressage. They can reach a height of 170 cm at the withers and have many colors.
More>>>
schleich Farm Life Trakehner Mare:
The official description of schleich Farm Life Trakehner Mare as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Trakehner are pure-bred warmblood horses. For many horse fans these elegant animals are the ideal modern riding horse. Trakehner are especially suited as sport horses; they are just as talented at dressage as at jumping. They reach a height of 160 cm to 170 cm at the withers and have many colors. - Scientific Name : Equus ferus caballus - Primary Habitat : domesticated# - Global Home : worldwide

Short summary description schleich Farm Life Trakehner Mare:
This short summary of the schleich Farm Life Trakehner Mare data-sheet is auto-generated and uses the product title and the first six key specs.

schleich Farm Life Trakehner Mare, Black, Bronze, 1 pc(s)

Long summary description schleich Farm Life Trakehner Mare:
This is an auto-generated long summary of schleich Farm Life Trakehner Mare based on the first three specs of the first five spec groups.

schleich Farm Life Trakehner Mare. Product colour: Black, Bronze. Number of products included: 1 pc(s)

Features
Product type *
Toy figure
Product colour *
Black, Bronze
Suggested gender
Boy/Girl
Weight & dimensions
Width
119.8 mm
Depth
44.9 mm
Height
109 mm
Packaging content
Number of products included
1 pc(s)