location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

schleich Farm Life Fjord Horse Mare

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
schleich Check ‘schleich’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Farm Life
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fjord Horse Mare
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13754
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4005086137547
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘schleich’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by schleich: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6729
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2022 11:15:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name schleich Farm Life Fjord Horse Mare :
The long product name of schleich Farm Life Fjord Horse Mare. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Norwegian Fjord Horses are small powerful and compact horses which can easily be recognized by their roached mane and the characteristic dark stripe right along its back. Today these horses are used for trekking or as work animals.
More>>>
schleich Farm Life Fjord Horse Mare:
The official description of schleich Farm Life Fjord Horse Mare as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Norwegian Fjord horses are easy to recognize by their build and the characteristic dark stripe. The Fjord Horse is a small powerful horse. With its compact body, strong neck and large straight head, it is reminiscent of Eastern European or Asian wild horses. Fjord horses can be found in all dun colors. The mane is usually cut so short that it stands up and the dark stripe runs along the whole back to the tail. Fjord horses are strong and sure-footed, which is why, today, they are used as mountain horses or to plough uneven terrain. They are also used in trotting races, for distance riding and in combined driving. - Scientific Name : Equus ferus caballus - Primary Habitat : domesticated# - Global Home : worldwide

Short summary description schleich Farm Life Fjord Horse Mare:
This short summary of the schleich Farm Life Fjord Horse Mare data-sheet is auto-generated and uses the product title and the first six key specs.

schleich Farm Life Fjord Horse Mare, Beige, Brown, 1 pc(s)

Long summary description schleich Farm Life Fjord Horse Mare:
This is an auto-generated long summary of schleich Farm Life Fjord Horse Mare based on the first three specs of the first five spec groups.

schleich Farm Life Fjord Horse Mare. Product colour: Beige, Brown. Number of products included: 1 pc(s)

Features
Product type *
Toy figure
Product colour *
Beige, Brown
Suggested gender
Boy/Girl
Sound effects
No
Battery
Batteries required
No
Weight & dimensions
Width
110 mm
Depth
50 mm
Height
90 mm
Packaging data
Package width
144 mm
Package depth
30 mm
Package height
112 mm
Package weight
82 g
Packaging data
Assortment of products
No
Packaging content
Number of products included
1 pc(s)
Number of pieces
1 pc(s)
Packaging content
- 1 figure
Supplier features
Manufacturer
Schleich
Target audience
3,4
Assembly required
No
Commercial unit type
Consumer unit single
Packaging languages (ISO 639 format)
Multi
Manual languages (ISO 639 format)
Multi
Invoice unit
No
Dispatch unit
No