location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

schleich Farm Life Shetland Pony Mare

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
schleich Check ‘schleich’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Farm Life
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Shetland Pony Mare
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13750
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘schleich’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by schleich: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8395
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2022 11:15:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name schleich Farm Life Shetland Pony Mare :
The long product name of schleich Farm Life Shetland Pony Mare. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Shetland ponies are small, tough horses. At one time these animals were used in mining and farming. Today they are often found in petting zoos and riding stables. They are intelligent and very popular due to their good-naturedness.
More>>>
schleich Farm Life Shetland Pony Mare:
The official description of schleich Farm Life Shetland Pony Mare as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Shetland pony is named after its home, the Scottish island. Raw weather conditions and a lack of food in this region has developed the breed into an extremely robust race. This race was able to prove its strength in mining and farming which was much appreciated. Today Shetland ponies fullfil a whole range of tasks. They are presented at horse shows by adults and children, are used in petting zoos and as guide horses and present tricks at fairs. These ponies are good-natured and intelligent and can be thirty years old. - Scientific Name : Equus ferus caballus - Primary Habitat : domesticated# - Global Home : worldwide

Short summary description schleich Farm Life Shetland Pony Mare:
This short summary of the schleich Farm Life Shetland Pony Mare data-sheet is auto-generated and uses the product title and the first six key specs.

schleich Farm Life Shetland Pony Mare, Brown, 1 pc(s)

Long summary description schleich Farm Life Shetland Pony Mare:
This is an auto-generated long summary of schleich Farm Life Shetland Pony Mare based on the first three specs of the first five spec groups.

schleich Farm Life Shetland Pony Mare. Product colour: Brown. Number of products included: 1 pc(s)

Features
Product type *
Toy figure
Product colour *
Brown
Suggested gender
Boy/Girl
Weight & dimensions
Width
100 mm
Depth
24 mm
Height
70 mm
Packaging content
Number of products included
1 pc(s)