location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Schenker XMG P406-bxg Intel® Core™ i7 i7-6700HQ Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 500 GB SSD NVIDIA® GeForce® GTX 965M Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Schenker Check ‘Schenker’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XMG P406-bxg
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10503636
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Schenker’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Schenker: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13221
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Schenker XMG P406-bxg Intel® Core™ i7 i7-6700HQ Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 500 GB SSD NVIDIA® GeForce® GTX 965M Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i7 i7-6700HQ 2.6 GHz
  • - 35.6 cm (14") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 16 GB DDR4-SDRAM 2133 MHz
  • - 500 GB SSD
  • - NVIDIA® GeForce® GTX 965M 2 GB Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 45 Wh
  • - Windows 10 Home 64-bit
Long product name Schenker XMG P406-bxg Intel® Core™ i7 i7-6700HQ Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 500 GB SSD NVIDIA® GeForce® GTX 965M Windows 10 Home Black :
The long product name of Schenker XMG P406-bxg Intel® Core™ i7 i7-6700HQ Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 500 GB SSD NVIDIA® GeForce® GTX 965M Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-6700HQ, 14" 1920 x 1080, 16GB DDR4, 500GB SSD, NVIDIA GeForce GTX 965M, LAN, WLAN, Bluetooth, Windows 10 Home
More>>>
Short summary description Schenker XMG P406-bxg Intel® Core™ i7 i7-6700HQ Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 500 GB SSD NVIDIA® GeForce® GTX 965M Windows 10 Home Black:
This short summary of the Schenker XMG P406-bxg Intel® Core™ i7 i7-6700HQ Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 500 GB SSD NVIDIA® GeForce® GTX 965M Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Schenker XMG P406-bxg, Intel® Core™ i7, 2.6 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 500 GB

Long summary description Schenker XMG P406-bxg Intel® Core™ i7 i7-6700HQ Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 500 GB SSD NVIDIA® GeForce® GTX 965M Windows 10 Home Black:
This is an auto-generated long summary of Schenker XMG P406-bxg Intel® Core™ i7 i7-6700HQ Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 500 GB SSD NVIDIA® GeForce® GTX 965M Windows 10 Home Black based on the first three specs of the first five spec groups.

Schenker XMG P406-bxg. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:40:37
Uk has collected 2 expert reviews for Schenker XMG P406-bxg Intel® Core™ i7 i7-6700HQ Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 500 GB SSD NVIDIA® GeForce® GTX 965M Windows 10 Home Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
notebookcheck.net
Updated:
2017-03-01 10:40:37
Small rocket. Serious gaming devices with a 14-inch screen are rare, the majority of gamers prefers a larger screen instead of a higher mobility. The compact dimensions do at least not prevent extreme performance, which is proven by Schenker's new device...
Good can be configured comprehensively, solid and wellbuilt chassis, many ports, three videoout, easy access for maintenance, very good input devices, highcontrast IPS panel, decent sound system, comparatively low weight, compact dimensions, blazing fast SSD...
Bad slow response times of the display, Turbo utilization could be better, fan sometimes spins up while idling, limited performance on battery power, battery runtimes a bit short, CPU and GPU soldered...
Bottom line Positive aspects are the solid chassis, the good input devices, numerous ports, the easy disassembly of the bottom cover (does not affect the warranty in the case of Schenker) as well as the high-contrast display, even though it is not suited for professi...
86%