Schenker B716 Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1.25 TB HDD+SSD Black, Stainless steel
Bullet Points Schenker B716 Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1.25 TB HDD+SSD Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Laptop Clamshell Black, Stainless steel
- - Intel® Core™ i7 i7-6700HQ 2.6 GHz
- - 43.9 cm (17.3") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
- - 8 GB DDR3-SDRAM
- - 1.25 TB HDD+SSD DVD Super Multi DL
- - Intel® HD Graphics 530
- - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
- - Lithium-Ion (Li-Ion) 62.16 Wh 5 h 90 W
Long product name Schenker B716 Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1.25 TB HDD+SSD Black, Stainless steel
:
The long product name of Schenker B716 Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1.25 TB HDD+SSD Black, Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
17.3" LED Full HD 1920 x 1080, Intel Core i7-6700HQ (8M Cache, 2.6 GHz), 8GB DDR3, Intel HD Graphics 530, 1TB HDD + 250GB SSD, Gigabit Ethernet, WLAN 802.11 ac/a/b/g/n, Bluetooth, No OS
More>>>
Short summary description Schenker B716 Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1.25 TB HDD+SSD Black, Stainless steel:
This short summary of the Schenker B716 Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1.25 TB HDD+SSD Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.
Schenker B716, Intel® Core™ i7, 2.6 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1.25 TB
Long summary description Schenker B716 Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1.25 TB HDD+SSD Black, Stainless steel:
This is an auto-generated long summary of Schenker B716 Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1.25 TB HDD+SSD Black, Stainless steel based on the first three specs of the first five spec groups.
Schenker B716. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.25 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 530. Product colour: Black, Stainless steel