Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

SBS Sleeve case for Tablet up to 11''

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SBS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sleeve case for Tablet up to 11''
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TASLEAVE11K
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8018417215926
Category
Protective cases for tablets such as the iPad.
Tablet Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySBS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2597
This statistic is based on the 96333 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94159 free Open Icecat users.
Info modified on: 19 Jan 2021 10:57:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name SBS Sleeve case for Tablet up to 11'' :
The short editorial description of SBS Sleeve case for Tablet up to 11''

Neoprene NEO sleeve case Up to 11 inch , Zip closure , Black
More>>>
Short summary description SBS Sleeve case for Tablet up to 11'':
This short summary of the SBS Sleeve case for Tablet up to 11'' data-sheet is auto-generated and uses the product title and the first six key specs.

SBS Sleeve case for Tablet up to 11'', Sleeve case, Any brand, Universal - Tablet 11'', 27.9 cm (11")

Long summary description SBS Sleeve case for Tablet up to 11'':
This is an auto-generated long summary of SBS Sleeve case for Tablet up to 11'' based on the first three specs of the first five spec groups.

SBS Sleeve case for Tablet up to 11''. Case type: Sleeve case, Brand compatibility: Any brand, Compatibility: Universal - Tablet 11'', Maximum screen size: 27.9 cm (11")