Savvies SU75 UltraClear Screen protector Transparent

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8525
Info modified on:
08 Mar 2024, 09:07:54
Bullet Points Savvies SU75 UltraClear Screen protector Transparent:
  • - Crystal-Clear
  • - Protection against scratches
  • - Easy application
  • - Excellent price quality ratio
  • - Made in Germany
Long product name Savvies SU75 UltraClear Screen protector Transparent:

6x SU75 Screen Protector for Fossil Q Marshal (2.Gen)

Short summary description Savvies SU75 UltraClear Screen protector Transparent:

Savvies SU75 UltraClear, Screen protector, Smartwatch, Transparent, Fossil Q Marshal (2.Gen), Clear screen protector, Scratch resistant

Long summary description Savvies SU75 UltraClear Screen protector Transparent:

Savvies SU75 UltraClear. Product type: Screen protector, Compatible device type: Smartwatch, Product colour: Transparent. Quantity per pack: 6 pc(s)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.