Warranty:
Long product name Satzuma 4GB Diamante Red Apple USB flash drive USB Type-A 2.0
:
4GB Diamante Red Apple, USB 2.0
The long product name of Satzuma 4GB Diamante Red Apple USB flash drive USB Type-A 2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
4GB Diamante Red Apple, USB 2.0
More>>>
Short summary description Satzuma 4GB Diamante Red Apple USB flash drive USB Type-A 2.0:
This short summary of the Satzuma 4GB Diamante Red Apple USB flash drive USB Type-A 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.
Satzuma 4GB Diamante Red Apple, 4 GB, USB Type-A, 2.0, Red
Long summary description Satzuma 4GB Diamante Red Apple USB flash drive USB Type-A 2.0:
This is an auto-generated long summary of Satzuma 4GB Diamante Red Apple USB flash drive USB Type-A 2.0 based on the first three specs of the first five spec groups.
Satzuma 4GB Diamante Red Apple. Capacity: 4 GB, Device interface: USB Type-A, USB version: 2.0. Product colour: Red