location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SATO GL412e UHF (RFID) label printer Direct thermal / Thermal transfer 305 x 305 DPI 254 mm/sec Wired Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SATO Check ‘SATO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GL412e UHF (RFID)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WWGL08C42
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘SATO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SATO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7308
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points SATO GL412e UHF (RFID) label printer Direct thermal / Thermal transfer 305 x 305 DPI 254 mm/sec Wired Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Direct thermal / Thermal transfer
  • - 305 x 305 DPI
  • - Print speed: 254 mm/sec
  • - Connectivity technology: Wired
  • - USB port Ethernet LAN
  • - 15 kg
Long product name SATO GL412e UHF (RFID) label printer Direct thermal / Thermal transfer 305 x 305 DPI 254 mm/sec Wired Ethernet LAN :
The long product name of SATO GL412e UHF (RFID) label printer Direct thermal / Thermal transfer 305 x 305 DPI 254 mm/sec Wired Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SATO GL412e UHF (RFID), USB, RS232C & Parallel + LAN, 12 dots/mm (305dpi), 254mm/sec, 32 bit RISC
More>>>
Short summary description SATO GL412e UHF (RFID) label printer Direct thermal / Thermal transfer 305 x 305 DPI 254 mm/sec Wired Ethernet LAN:
This short summary of the SATO GL412e UHF (RFID) label printer Direct thermal / Thermal transfer 305 x 305 DPI 254 mm/sec Wired Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

SATO GL412e UHF (RFID), Direct thermal / Thermal transfer, 305 x 305 DPI, 254 mm/sec, Wired

Long summary description SATO GL412e UHF (RFID) label printer Direct thermal / Thermal transfer 305 x 305 DPI 254 mm/sec Wired Ethernet LAN:
This is an auto-generated long summary of SATO GL412e UHF (RFID) label printer Direct thermal / Thermal transfer 305 x 305 DPI 254 mm/sec Wired Ethernet LAN based on the first three specs of the first five spec groups.

SATO GL412e UHF (RFID). Print technology: Direct thermal / Thermal transfer, Maximum resolution: 305 x 305 DPI, Print speed: 254 mm/sec. Connectivity technology: Wired