Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

SATO CG408 DT Direct thermal 203DPI label printer

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SATO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CG408 DT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WWCG08041
Category
Create your own, professional looking labels fast and conveniently with one of these label printers!
label printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SATO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5498
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 09 Dec 2017 15:35:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name SATO CG408 DT Direct thermal 203DPI label printer :
The short editorial description of SATO CG408 DT Direct thermal 203DPI label printer

CG408DT, 10.414 cm (4.1 ") , 203 dpi, USB & LAN (10/100 Base T), Direct Thermal
More>>>
Short summary description SATO CG408 DT Direct thermal 203DPI label printer:
This short summary of the SATO CG408 DT Direct thermal 203DPI label printer data-sheet is auto-generated and uses the product title and the first six key specs.
SATO CG408 DT, Direct thermal, 100 mm/sec, Black, Ethernet, Serial (RS-232), USB 2.0, Wireless LAN, Wired, Ethernet
Long summary description SATO CG408 DT Direct thermal 203DPI label printer :

SATO CG408 DT. Print technology: Direct thermal, Print speed: 100 mm/sec, Printing colours: Black. Optional connectivity: Ethernet, Serial (RS-232), USB 2.0, Wireless LAN, Connectivity technology: Wired, Standard interfaces: Ethernet. Internal memory: 8 MB, Flash memory: 4 MB. Maximum label width: 10.4 cm, Maximum label length: 0.3 m, Media thickness: 0.06 - 0.19. Built-in barcodes: 1D,2D,CODABAR (NW-7),EAN128,EAN13,EAN8,Industrial 2/5,Matrix 2/5,PDF417,POSTNET,UPC-A,UPC-E

This is an auto-generated long summary of SATO CG408 DT Direct thermal 203DPI label printer based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.