location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sapphire Radeon R9 285 ITX 2GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sapphire Check ‘Sapphire’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Radeon R9 285 ITX 2GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11235-06-40G
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Sapphire’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sapphire: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4983
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:39:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sapphire Radeon R9 285 ITX 2GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Radeon R9 285 2 GB GDDR5
  • - 2560 x 1600 pixels 256 bit 5500 MHz PCI Express 3.0
  • - HDMI ports quantity: 1
  • - DVI-I ports quantity: 1
  • - DirectX version: 12.0 OpenGL version: 4.4
Long product name Sapphire Radeon R9 285 ITX 2GB :
The long product name of Sapphire Radeon R9 285 ITX 2GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

R9 285 2GB, 256-bit GDDR5, 928 MHz, 28 nm, HDMI, mini-DisplayPort x 2, Dual-Link DVI-D
More>>>
Short summary description Sapphire Radeon R9 285 ITX 2GB:
This short summary of the Sapphire Radeon R9 285 ITX 2GB data-sheet is auto-generated and uses the product title and the first six key specs.

Sapphire Radeon R9 285 ITX 2GB, Radeon R9 285, 2 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description Sapphire Radeon R9 285 ITX 2GB:
This is an auto-generated long summary of Sapphire Radeon R9 285 ITX 2GB based on the first three specs of the first five spec groups.

Sapphire Radeon R9 285 ITX 2GB. Graphics processor family: AMD, Graphics processor: Radeon R9 285, Processor frequency: 928 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 5500 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 12.0, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Country Distributor
Deutschland 1 distributor(s)