location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sapphire Radeon HD 6950 1Gb

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sapphire Check ‘Sapphire’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Radeon HD 6950 1Gb
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11188-01-40G
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Sapphire’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sapphire: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4703
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 08:23:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sapphire Radeon HD 6950 1Gb
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Radeon HD6950 1 GB GDDR5
  • - 2560 x 1600 pixels 256 bit 5000 MHz PCI Express 2.0
  • - HDMI ports quantity: 1
  • - DirectX version: 11 OpenGL version: 3.2
Long product name Sapphire Radeon HD 6950 1Gb :
The long product name of Sapphire Radeon HD 6950 1Gb. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Radeon HD6950, 1GB, GDDR5, 256-bit, PCI-E, DL-DVI-I+SL-DVI-D, HDMI, Mini-DP
More>>>
Short summary description Sapphire Radeon HD 6950 1Gb:
This short summary of the Sapphire Radeon HD 6950 1Gb data-sheet is auto-generated and uses the product title and the first six key specs.

Sapphire Radeon HD 6950 1Gb, Radeon HD6950, 1 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description Sapphire Radeon HD 6950 1Gb:
This is an auto-generated long summary of Sapphire Radeon HD 6950 1Gb based on the first three specs of the first five spec groups.

Sapphire Radeon HD 6950 1Gb. Graphics processor family: AMD, Graphics processor: Radeon HD6950, Processor frequency: 800 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 5000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 3.2, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 22:58:05
Uk has collected 7 expert reviews for Sapphire Radeon HD 6950 1Gb and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
tweaktown.com
Updated:
2015-02-11 07:14:25
The GTX 560 Ti is a killer card and at launch we saw some companies do some fantastic things with the model when it came to overclocks. This is great for you the consumer, but for AMD and its partners, not so great. The HD 6950 offers great perfo...
Bottom line The HD 6950 1GB is an important model for the simple fact that it attacks the price point that NVIDIA attacked head on with the GTX 560 Ti, which really made the HD 6950 2GB just too expensive. Yes, it carried with it more memory, and yes, it perfor...
93%
tomshardware.co.uk
Updated:
2015-08-19 10:08:59
AMD’s 1 GB Radeon HD 6950s are certainly cheaper than their 2 GB predecessors. But are they really a better value? In theory, the Cayman GPU runs out of steam before 2 GB is needed. So, we're comparing five custom 1 GB cards to the 2 GB part to find ou...
0%
tomshardware.com
Updated:
2015-07-10 08:34:58
AMD’s 1 GB Radeon HD 6950s are certainly cheaper than their 2 GB predecessors. But are they really a better value? In theory, the Cayman GPU runs...
0%