location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sapphire Radeon HD 6870 Vapor-X 1GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sapphire Check ‘Sapphire’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Radeon HD 6870 Vapor-X 1GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11179-07-40G
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Sapphire’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sapphire: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14491
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 08:23:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sapphire Radeon HD 6870 Vapor-X 1GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Radeon HD6870 1 GB GDDR5
  • - 2560 x 1600 pixels 256 bit 4200 MHz PCI Express 2.0
  • - HDMI ports quantity: 1
  • - DirectX version: 11 OpenGL version: 3.2
Long product name Sapphire Radeon HD 6870 Vapor-X 1GB :
The long product name of Sapphire Radeon HD 6870 Vapor-X 1GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VAPOR-X HD6870, 1GB, GDDR5, 256-bit, PCI-E, DL-DVI-I+SL-DVI-D, HDMI, Mini-DP
More>>>
Short summary description Sapphire Radeon HD 6870 Vapor-X 1GB:
This short summary of the Sapphire Radeon HD 6870 Vapor-X 1GB data-sheet is auto-generated and uses the product title and the first six key specs.

Sapphire Radeon HD 6870 Vapor-X 1GB, Radeon HD6870, 1 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description Sapphire Radeon HD 6870 Vapor-X 1GB:
This is an auto-generated long summary of Sapphire Radeon HD 6870 Vapor-X 1GB based on the first three specs of the first five spec groups.

Sapphire Radeon HD 6870 Vapor-X 1GB. Graphics processor family: AMD, Graphics processor: Radeon HD6870, Processor frequency: 900 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4200 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 3.2, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 22:54:31
Uk has collected 21 expert reviews for Sapphire Radeon HD 6870 Vapor-X 1GB and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
hardwareheaven.com
Updated:
2011-09-23 22:54:22
One of the more recent enhanced 6870 models to hit the market is Sapphires Vapor-X model. It features a custom PCB and enhanced cooler to make it stand out from the crowd and that, combined with Sapphires TriXX utility for overclocking and voltage incr...
Bottom line apphires latest version of the 6870 takes the GPU, tweaks the PCB and adds a first class vapor chamber cooler with silent fan to enhance an already impressive product. The 6870 Vapor-X looks great and retains all of the great features which make the re...
90%
overclockersclub.com
Updated:
2011-11-14 00:07:47
Have you been looking to upgrade the video card in your current system? Maybe the one that you currently have is not able to give you your desired FPS in your favorite game or maybe it doesn't support DX 11 and is holding you back from getting some o...
Good Overclocking, Temperatures, VaporX Cooling Solution, Overall Performance, DX 11 and SM 5.0 Support, Supports up to 6 Monitors (via DisplayPort 1.2), AMD HD3D Support...
Bad umption once overclockedNo Voltage Adjustments...
Bottom line What can be said about the Sapphire HD6870 Vapor-X video card? Well to start out, the first thing that I wanted to mention was the overclocking of the video card, I was very impressed to see that the card was able to go all the way up to 1GHz on the c...
0%
tweaktown.com
Updated:
2014-05-09 04:21:18
It's been a bit of an AMD love fest lately when it's come to VGA with a lot of HD 6000 series making their way through the doors. It's not all that uncommon, though, as we tend to see a few months after launch companies start to release their diff...
Bottom line The Sapphire HD 6870 Vapor-X didn't shock us. We've come to expect the Vapor-X series from Sapphire to deliver, and again it does with the HD 6870 getting the treatment in this case. Performance doesn't hold any surprises with Sapphire choosing to...
93%
MotherBoards.org
Updated:
2011-09-23 22:54:00
According to Steam, over 94% of the computer users using Steam are running Windows 7 with DirectX 11 video cards. In fact as of the January Steam Hardware and Software Survey the most popular video card is still the NVIDIA GeForce 8800 whi...
0%
tweaktown.com
Updated:
2011-09-23 22:54:07
It's been a bit of an AMD love fest lately when it's come to VGA with a lot of HD 6000 series making their way through the doors. It's not all that uncommon, though, as we tend to see a few months after launch companies start to release their diff...
Bottom line The Sapphire HD 6870 Vapor-X didn't shock us. We've come to expect the Vapor-X series from Sapphire to deliver, and again it does with the HD 6870 getting the treatment in this case. Performance doesn't hold any surprises with Sapphire choosing to...
93%
techgage.com
Updated:
2011-09-23 22:54:18
A little over a month ago, amid the heat of the competition, AMD announced that some of its partners would be releasing pre-overclocked versions of the company's Radeon HD 6870 cards. One of these cards came from Sapphire, in the form "Toxic", but at...
Bottom line The current going price for a Radeon HD 6870 stock-clocked card is about $220, and Sapphire offers a model for just that price as well. Its Vapor-X model, which we took a look at here, is priced about $10 higher. Is that small premium worth jumping on...
95%
pureoverclock.com
Updated:
2011-09-23 22:54:25
We've seen the AMD 6000 series cards offer some great gaming performance at respectable prices. They're not the giant killers we had hoped but it's certainly been interesting to watch AMD and Nvidia battle it out, particularly in the mid-range market w...
Bottom line Sapphire has a formidable product here. The 6870 Vapor-X has the best temperatures of any 6870 we've seen, which shouldn't be surprising given the impressive historical performance of Vapor-X cards. Running quieter than the other cards as well, and tos...
0%
neoseeker.com
Updated:
2011-09-23 22:54:29
Over the last few years both NVIDIA and AMD have started to allowed their partners to release custom designed graphics cards whenever a new reference design launches, but often it still takes a few months before the more exciting offerings hit the mark...
Bottom line When looking at the performance of the Sapphire HD 6870 Vapor-X it tends to fall directly in line with the reference models, which is due to Sapphire's decision to maintain the stock memory and GPU clock speeds. However, when looking at the Vapor-X ed...
0%
modders-inc.com
Updated:
2014-01-20 01:56:18
In case you have not noticed SAPPHIRE is the number manufacture of AMD/ATI graphics cards and one of the reasons is that they find ways to improve the current cards out on the market. They also have specialty series card that they have developed over t...
Bottom line and RatingBelieve it or not there are some people that will wait for the Vapor-X models to come out before they upgrade from their current graphic card. Typically the fist models that come out use either the reference cooling design from AMD or maybe...
90%