location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sapphire Radeon HD 6870 TOXIC 1GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sapphire Check ‘Sapphire’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Radeon HD 6870 TOXIC 1GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11179-05-40G
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Sapphire’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sapphire: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5546
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 08:23:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sapphire Radeon HD 6870 TOXIC 1GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Radeon HD6870 1 GB GDDR5
  • - 2560 x 1600 pixels 256 bit 4600 MHz PCI Express 2.0
  • - HDMI ports quantity: 1
  • - DirectX version: 11 OpenGL version: 3.2
Long product name Sapphire Radeon HD 6870 TOXIC 1GB :
The long product name of Sapphire Radeon HD 6870 TOXIC 1GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Toxic Radeon HD6870, 1GB, GDDR5, 256-bit, PCI-E, DL-DVI-I+SL-DVI-D, HDMI, Mini-DP
More>>>
Short summary description Sapphire Radeon HD 6870 TOXIC 1GB:
This short summary of the Sapphire Radeon HD 6870 TOXIC 1GB data-sheet is auto-generated and uses the product title and the first six key specs.

Sapphire Radeon HD 6870 TOXIC 1GB, Radeon HD6870, 1 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description Sapphire Radeon HD 6870 TOXIC 1GB:
This is an auto-generated long summary of Sapphire Radeon HD 6870 TOXIC 1GB based on the first three specs of the first five spec groups.

Sapphire Radeon HD 6870 TOXIC 1GB. Graphics processor family: AMD, Graphics processor: Radeon HD6870, Processor frequency: 970 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 3.2, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 23:12:14
Uk has collected 10 expert reviews for Sapphire Radeon HD 6870 TOXIC 1GB and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
kitguru.net
Updated:
2011-09-23 23:12:14
Sapphire have a well earned reputation as one of AMD’s finest partners. Their Vapor X and Toxic Edition cards command a small price premium while offering significant advantages in all key areas. Today we are looking at the as yet unreleased HD6870...
Bottom line Sapphire have pushed AMD HD6870 performance levels into a whole new zone...
90%
HEXUS.net
Updated:
2016-12-12 02:47:27
Can you believe AMD's 6000-series GPUs were introduced in the form of the Radeon HD 6870 and 6850 just last October? Since then, the red team has moved on and ushered in the high-end Radeon HD 6970 and 6950, whilst the rival green team has been keeping...
Bottom line AMD has had to respond to NVIDIA's GeForce GTX 560 Ti and appears to have done so in the form of a 1GB Radeon HD 6950. Sapphire, meanwhile, has served up its own alternative in the form of the massively pre-overclocked Radeon HD 6870 TOXIC. Launched as...
80%
hitechlegion.com
Updated:
2011-09-23 23:11:55
Can you ever have too much of a good thing? When it comes to processing power, probably not, unless you have to make some serious concessions. There are quite a few products on the market aimed at gamers and enthusiasts that emphasize the speed, but lo...
Good Excellent 3D Performance and Frame Rates, 3D Stereoscopic Capable, Eyefinity Support For Up To 6 Monitors, Excellent CrossfireX Scaling, VaporX Provides Excellent Cooling and Remains Near Silent Even Under Extreme Gaming, High Factory Overclock, Outstanding Price/Performance Ratio, Top Notch Customer Service and Support From Sapphire, Nicely Designed Shroud For Better In Case Aesthetics...
Bad None, Hi Tech Legion Editor's Choice Award, Discuss this review in our forums...
Bottom line The HD 6870 is a very powerful GPU in its stock configuration, so much so that one would definitely have to say that it is a bit of an overachiever in its original target market. It was initially launched to go head to head with the nVidia GTX 460 card...
0%
MotherBoards.org
Updated:
2011-09-23 23:11:59
With the recent launch of NVIDIA’s GeForce GTX560 card, the mainstream market has been redefined. AMD launched the HD 6870 late last year in October aimed squarely at the $250 price point. NVIDIA countered this with their GeForce GTX 460 lowe...
0%