location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sapphire HD 5450 1GB DDR2 PCIE HDMI AMD GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sapphire Check ‘Sapphire’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD 5450 1GB DDR2 PCIE HDMI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11166-16-10R
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Sapphire’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sapphire: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5135
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 13:15:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sapphire HD 5450 1GB DDR2 PCIE HDMI AMD GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD 1 GB GDDR2
  • - 64 bit 812 MHz PCI Express 2.0
  • - DirectX version: 11 OpenGL version: 3.2
Warranty:
Long product name Sapphire HD 5450 1GB DDR2 PCIE HDMI AMD GDDR2 :
The long product name of Sapphire HD 5450 1GB DDR2 PCIE HDMI AMD GDDR2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HD 5450 1GB DDR2 PCIE HDMI
More>>>
Short summary description Sapphire HD 5450 1GB DDR2 PCIE HDMI AMD GDDR2:
This short summary of the Sapphire HD 5450 1GB DDR2 PCIE HDMI AMD GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

Sapphire HD 5450 1GB DDR2 PCIE HDMI, 1 GB, GDDR2, 64 bit, 812 MHz, PCI Express 2.0

Long summary description Sapphire HD 5450 1GB DDR2 PCIE HDMI AMD GDDR2:
This is an auto-generated long summary of Sapphire HD 5450 1GB DDR2 PCIE HDMI AMD GDDR2 based on the first three specs of the first five spec groups.

Sapphire HD 5450 1GB DDR2 PCIE HDMI. Graphics processor family: AMD, Processor frequency: 650 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 812 MHz. DirectX version: 11, OpenGL version: 3.2, Dual Link DVI. Interface type: PCI Express 2.0

Source Testseek summary Average rating
Reviews
Updated:
2014-12-31 10:53:44
Uk has collected 4 expert reviews for Sapphire HD 5450 1GB DDR2 PCIE HDMI AMD GDDR2 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
insidehw.com
Updated:
2014-12-31 10:53:44
While a humble hardware potential is a very limiting factor in the case of HD 5450, which represents a very basic form of a discreet graphics card, HD 5570 packs performance very similar to that of HD 5670. Truth be told, DDR3 memory does hinder performance a bit, but much less than initially expected. All in all, if your...
0%
fudzilla.com
Updated:
2014-12-31 10:53:44
AMD announced their Radeon HD 5450 yesterday and nicely filled out its HD 5000 offer in the low-end segment. The HD 5000 series will go down in history as the first Windows 7 compatible series, meaning the first to support DirectX 11. Naturally, AMD we...
0%