Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 1 GB GDDR5
- - 2560 x 1600 pixels 256 bit 4000 MHz PCI Express 2.1
- - HDMI ports quantity: 1 DisplayPorts quantity: 1
- - DVI-I ports quantity: 2
- - DirectX version: 11 OpenGL version: 4.0
Long product name Sapphire Radeon HD 5850 1GB
:
Radeon HD5850 COD 1GB GDDR5 PCI-E
The long product name of Sapphire Radeon HD 5850 1GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Radeon HD5850 COD 1GB GDDR5 PCI-E
More>>>
Short summary description Sapphire Radeon HD 5850 1GB:
This short summary of the Sapphire Radeon HD 5850 1GB data-sheet is auto-generated and uses the product title and the first six key specs.
Sapphire Radeon HD 5850 1GB, 1 GB, GDDR5, 256 bit, 4000 MHz, 2560 x 1600 pixels, PCI Express 2.1
Long summary description Sapphire Radeon HD 5850 1GB:
This is an auto-generated long summary of Sapphire Radeon HD 5850 1GB based on the first three specs of the first five spec groups.
Sapphire Radeon HD 5850 1GB. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.0. Interface type: PCI Express 2.1. Cooling type: Active