Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - GDDR4
- - 2560 x 1600 pixels 128 bit PCI Express x16
- - DirectX version: 10 OpenGL version: 2.0
Long product name Sapphire Radeon HD 2600 XT
:
HD2600 XT PCIE
The long product name of Sapphire Radeon HD 2600 XT. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
HD2600 XT PCIE
More>>>
Short summary description Sapphire Radeon HD 2600 XT:
This short summary of the Sapphire Radeon HD 2600 XT data-sheet is auto-generated and uses the product title and the first six key specs.
Sapphire Radeon HD 2600 XT, GDDR4, 128 bit, 2560 x 1600 pixels, PCI Express x16
Long summary description Sapphire Radeon HD 2600 XT:
This is an auto-generated long summary of Sapphire Radeon HD 2600 XT based on the first three specs of the first five spec groups.
Sapphire Radeon HD 2600 XT. Graphics card memory type: GDDR4, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active