Sapphire logo

Sapphire Radeon HD 2600 PRO

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7917
Info modified on:
04 Apr 2019, 08:34:29
Long product name Sapphire Radeon HD 2600 PRO:

HD2600 PRO AGP

Short summary description Sapphire Radeon HD 2600 PRO:

Sapphire Radeon HD 2600 PRO, GDDR2, 128 bit, 2560 x 1600 pixels, AGP 8x

Long summary description Sapphire Radeon HD 2600 PRO:

Sapphire Radeon HD 2600 PRO. Graphics card memory type: GDDR2, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0, Dual Link DVI. Interface type: AGP 8x. Cooling type: Active

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.