Sapphire logo

Sapphire Radeon HD 3870 512MB

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7370
Info modified on:
04 Apr 2019, 08:34:28
Long product name Sapphire Radeon HD 3870 512MB:

HD 3870 512MB GDDR4 PCI-E

Short summary description Sapphire Radeon HD 3870 512MB:

Sapphire Radeon HD 3870 512MB, GDDR4, 256 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description Sapphire Radeon HD 3870 512MB:

Sapphire Radeon HD 3870 512MB. Graphics card memory type: GDDR4, Memory bus: 256 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.