Sapphire logo

Sapphire Radeon HD 2600 PRO 256MB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6292
Info modified on:
04 Apr 2019, 08:34:28
Long product name Sapphire Radeon HD 2600 PRO 256MB:

HD2600 PRO PCI-E

Short summary description Sapphire Radeon HD 2600 PRO 256MB:

Sapphire Radeon HD 2600 PRO 256MB, GDDR2, 128 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description Sapphire Radeon HD 2600 PRO 256MB:

Sapphire Radeon HD 2600 PRO 256MB. Graphics card memory type: GDDR2, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.