Warranty:
3 years
Long product name Sapphire AMD FirePro W4100 2GB GDDR5
:
4096x2160, 2GB GDDR5, 128-bit, 64 GB/s, PCI-Express 3.0, 4x Mini DisplayPort, 12.0 DirectX
The long product name of Sapphire AMD FirePro W4100 2GB GDDR5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
4096x2160, 2GB GDDR5, 128-bit, 64 GB/s, PCI-Express 3.0, 4x Mini DisplayPort, 12.0 DirectX
More>>>
Short summary description Sapphire AMD FirePro W4100 2GB GDDR5:
This short summary of the Sapphire AMD FirePro W4100 2GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.
Sapphire AMD FirePro W4100 2GB, FirePro W4100, 2 GB, GDDR5, 128 bit, 4096 x 2160 pixels, PCI Express 3.0
Long summary description Sapphire AMD FirePro W4100 2GB GDDR5:
This is an auto-generated long summary of Sapphire AMD FirePro W4100 2GB GDDR5 based on the first three specs of the first five spec groups.
Sapphire AMD FirePro W4100 2GB. Graphics processor family: AMD, Graphics processor: FirePro W4100. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active