Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sanyo POA-WM52V 52" Grey flat panel wall mount

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sanyo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
POA-WM52V
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
POA-WM52V
Category
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
flat panel wall mounts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sanyo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3468
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 23 Nov 2017 17:25:19
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Sanyo POA-WM52V 52" Grey flat panel wall mount :
The short editorial description of Sanyo POA-WM52V 52" Grey flat panel wall mount

POA-WM52V - 52", 10°, 11.5 kg, silver-grey
More>>>
Short summary description Sanyo POA-WM52V 52" Grey flat panel wall mount:
This short summary of the Sanyo POA-WM52V 52" Grey flat panel wall mount data-sheet is auto-generated and uses the product title and the first six key specs.
Sanyo POA-WM52V, 90 kg, 132.1 cm (52"), 516 x 420 mm, 516 x 420 mm, Grey
Long summary description Sanyo POA-WM52V 52" Grey flat panel wall mount :

Sanyo POA-WM52V. Maximum weight capacity: 90 kg, Maximum screen size compatibility: 132.1 cm (52"), Minimum VESA mount: 516 x 420 mm, Maximum VESA mount: 516 x 420 mm. Tilt angle range: 0 - 10°. Colour of product: Grey

This is an auto-generated long summary of Sanyo POA-WM52V 52" Grey flat panel wall mount based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.