Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sanyo LMP63 projector lamp 200 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sanyo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LMP63 Projector Lamp
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LMP63
Category
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sanyo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3981
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 24 Nov 2017 03:15:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sanyo LMP63 projector lamp 200 W :
The short editorial description of Sanyo LMP63 projector lamp 200 W

Projector Lamp forPLC-XU45
More>>>
Short summary description Sanyo LMP63 projector lamp 200 W:
This short summary of the Sanyo LMP63 projector lamp 200 W data-sheet is auto-generated and uses the product title and the first six key specs.

Sanyo LMP63 Projector Lamp, 200 W, 1800 h

Long summary description Sanyo LMP63 projector lamp 200 W:
This is an auto-generated long summary of Sanyo LMP63 projector lamp 200 W based on the first three specs of the first five spec groups.

Sanyo LMP63 Projector Lamp. Bulb power: 200 W, Service life of lamp: 1800 h

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
United Kingdom 2 distributor(s)
Customer service details