Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sanyo Family Size Microwave Oven 1100W White

The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Family Size Microwave Oven
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Oven that uses microwaves to cook or heat food.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sanyo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4068
This statistic is based on the 76588 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74835 free Open Icecat users .
Info modified on: 22 Feb 2018 09:37:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sanyo Family Size Microwave Oven 1100W White :
The short editorial description of Sanyo Family Size Microwave Oven 1100W White

Family Size Microwave Oven - 1100 W
Short summary description Sanyo Family Size Microwave Oven 1100W White:
This short summary of the Sanyo Family Size Microwave Oven 1100W White data-sheet is auto-generated and uses the product title and the first six key specs.

Sanyo Family Size Microwave Oven, 1100 W, White, Push, 492.2 x 287.4 x 581 mm

Long summary description Sanyo Family Size Microwave Oven 1100W White:
This is an auto-generated long summary of Sanyo Family Size Microwave Oven 1100W White based on the first three specs of the first five spec groups.

Sanyo Family Size Microwave Oven. Microwave power: 1100 W, Colour of product: White, Door open type: Push. Dimensions (WxDxH): 492.2 x 287.4 x 581 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.