location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sanyo 610 290 8985 projector lamp 150 W UHP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sanyo Check ‘Sanyo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
610 290 8985
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
610-290-8985 show
Show alternative article codes used in the online market place
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Sanyo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sanyo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11701
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 May 2023 14:10:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sanyo 610 290 8985 projector lamp 150 W UHP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - UHP 150 W
  • - Service life of lamp: 2000 h
  • - Brand compatibility: Sanyo
Long product name Sanyo 610 290 8985 projector lamp 150 W UHP :
The long product name of Sanyo 610 290 8985 projector lamp 150 W UHP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LC-NB2:LC-NB2W:LC-XNB2:LC-XNB2W
More>>>
Short summary description Sanyo 610 290 8985 projector lamp 150 W UHP:
This short summary of the Sanyo 610 290 8985 projector lamp 150 W UHP data-sheet is auto-generated and uses the product title and the first six key specs.

Sanyo 610 290 8985, UHP, 150 W, 2000 h, Sanyo, LC-NB2:LC-NB2W:LC-XNB2:LC-XNB2W

Long summary description Sanyo 610 290 8985 projector lamp 150 W UHP:
This is an auto-generated long summary of Sanyo 610 290 8985 projector lamp 150 W UHP based on the first three specs of the first five spec groups.

Sanyo 610 290 8985. Lamp type: UHP, Bulb power: 150 W, Service life of lamp: 2000 h, Brand compatibility: Sanyo, Compatibility: LC-NB2:LC-NB2W:LC-XNB2:LC-XNB2W

Country Distributor
United Kingdom 1 distributor(s)