Sangean logo

Sangean SR-2 Pocket Radio Personal Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18289
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
2 years
Long product name Sangean SR-2 Pocket Radio Personal Silver:

SR-2 Pocket Radio

Short summary description Sangean SR-2 Pocket Radio Personal Silver:

Sangean SR-2 Pocket Radio, Personal, AM, FM, Silver, 36 g, 79 x 15 x 41 mm, Deep Bass Booster

Long summary description Sangean SR-2 Pocket Radio Personal Silver:

Sangean SR-2 Pocket Radio. Radio type: Personal, Supported radio bands: AM, FM. Product colour: Silver. Weight: 36 g. Dimensions (WxDxH): 79 x 15 x 41 mm, Audio system: Deep Bass Booster, Power requirements: 1.5V

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.