Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sangean RCR-10 6W White docking speaker

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sangean
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RCR-10
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RCR10W
Category
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
docking speakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sangean: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 22 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10498
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 22-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 17 Oct 2017 16:18:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sangean RCR-10 6W White docking speaker :
The short editorial description of Sangean RCR-10 6W White docking speaker

RCR-10 FM-RBDS/AM/Aux-in, LCD, 7.9756 cm (3.14 ") x 1.49", White
More>>>
Short summary description Sangean RCR-10 6W White docking speaker:
This short summary of the Sangean RCR-10 6W White docking speaker data-sheet is auto-generated and uses the product title and the first six key specs.
Sangean RCR-10, 6 W, 8 Ω, White, AA, 266 mm, 179.5 mm
Long summary description Sangean RCR-10 6W White docking speaker :

Sangean RCR-10. RMS rated power: 6 W, Impedance: 8 Ω. Colour of product: White. Battery type: AA. Width: 266 mm, Depth: 179.5 mm, Height: 94 mm. Compatible products: iPod, Dimensions (WxDxH): 266 x 179.5 x 94 mm, Depth (imperial): 18 cm (7.07")

This is an auto-generated long summary of Sangean RCR-10 6W White docking speaker based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Sangean

Sangean RCR-10 6W Black docking speaker
(show image)
RCR10B RCR-10  — 
Country Distributor
Danmark 1 distributor(s)