Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sangean ProTravel PT-633 Analog AM/FM stereo/SW radio Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sangean
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProTravel PT-633 Analog AM/FM stereo/SW Radio
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-633C
Category
An apparatus for receiving radio programmes.
Radios
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySangean: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3747
This statistic is based on the 88682 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86695 free Open Icecat users.
Info modified on: 04 Apr 2019 08:34:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sangean ProTravel PT-633 Analog AM/FM stereo/SW radio Silver :
The short editorial description of Sangean ProTravel PT-633 Analog AM/FM stereo/SW radio Silver

ProTravel PT-633 Analog AM/FM stereo/SW Radio
More>>>
Short summary description Sangean ProTravel PT-633 Analog AM/FM stereo/SW radio Silver:
This short summary of the Sangean ProTravel PT-633 Analog AM/FM stereo/SW radio Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sangean ProTravel PT-633 Analog AM/FM stereo/SW Radio, Analog, 87.5 - 108.5 MHz, 520 - 1710 kHz, LCD, Silver, AA

Long summary description Sangean ProTravel PT-633 Analog AM/FM stereo/SW radio Silver:
This is an auto-generated long summary of Sangean ProTravel PT-633 Analog AM/FM stereo/SW radio Silver based on the first three specs of the first five spec groups.

Sangean ProTravel PT-633 Analog AM/FM stereo/SW Radio. Tuner type: Analog, FM band range: 87.5 - 108.5 MHz, AM band range: 520 - 1710 kHz. Display type: LCD. Product colour: Silver. Battery type: AA. Weight: 453 g

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details