Sangean logo

Sangean Pakket-404 Digital World Receiver Silver

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6887
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
2 years
Long product name Sangean Pakket-404 Digital World Receiver Silver:

Pakket-404 Digital World Receiver

Short summary description Sangean Pakket-404 Digital World Receiver Silver:

Sangean Pakket-404 Digital World Receiver, Digital, LCD, Silver, 350 g, 165 x 100 x 35 mm, Stereo/Mono

Long summary description Sangean Pakket-404 Digital World Receiver Silver:

Sangean Pakket-404 Digital World Receiver. Tuner type: Digital. Display type: LCD. Product colour: Silver. Weight: 350 g. Dimensions (WxDxH): 165 x 100 x 35 mm, Audio system: Stereo/Mono, Power requirements: 6V/300mA

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.