Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sangean DT-120CL Personal Digital Transparent radio

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sangean
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DT-120CL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DT-120 CLEAR
Category
An apparatus for receiving radio programmes.
Radios
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sangean: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3439
This statistic is based on the 77137 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75367 free Open Icecat users .
Info modified on: 23 Feb 2018 18:13:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sangean DT-120CL Personal Digital Transparent radio :
The short editorial description of Sangean DT-120CL Personal Digital Transparent radio

DT-120CL - 15 Presets - AM/FM - Clear
More>>>
Short summary description Sangean DT-120CL Personal Digital Transparent radio:
This short summary of the Sangean DT-120CL Personal Digital Transparent radio data-sheet is auto-generated and uses the product title and the first six key specs.

Sangean DT-120CL, Personal, Digital, 87.5 - 108 MHz, 520 - 1710 kHz, Transparent, 56.9 g

Long summary description Sangean DT-120CL Personal Digital Transparent radio:
This is an auto-generated long summary of Sangean DT-120CL Personal Digital Transparent radio based on the first three specs of the first five spec groups.

Sangean DT-120CL. Radio type: Personal, Tuner type: Digital, FM band range: 87.5 - 108 MHz. Colour of product: Transparent. Weight: 56.9 g. Dimensions (WxDxH): 50.8 x 94.3 x 18.1 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01
0%
Country Distributor
United Kingdom 1 distributor(s)