Sangean logo

Sangean ATS-909 Digital World Receiver Silver

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9944
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
2 years
Long product name Sangean ATS-909 Digital World Receiver Silver:

ATS-909 Digital World Receiver

Short summary description Sangean ATS-909 Digital World Receiver Silver:

Sangean ATS-909 Digital World Receiver, Digital, FM, LW, MW, SW, Silver, 718 g, 215 x 37.5 x 135 mm, REC out

Long summary description Sangean ATS-909 Digital World Receiver Silver:

Sangean ATS-909 Digital World Receiver. Tuner type: Digital, Supported radio bands: FM, LW, MW, SW. Product colour: Silver. Weight: 718 g. Dimensions (WxDxH): 215 x 37.5 x 135 mm, I/O ports: REC out, Alarms: HWS, Buzzer

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.