Sangean logo

Sangean ATS-606 Digital World Receiver Silver

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8876
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
2 years
Long product name Sangean ATS-606 Digital World Receiver Silver:

ATS-606 Digital World Receiver

Short summary description Sangean ATS-606 Digital World Receiver Silver:

Sangean ATS-606 Digital World Receiver, Digital, FM, LW, MW, SW, 87.5 - 108 MHz, Silver, 338 g, 148 x 30 x 89 mm

Long summary description Sangean ATS-606 Digital World Receiver Silver:

Sangean ATS-606 Digital World Receiver. Tuner type: Digital, Supported radio bands: FM, LW, MW, SW, FM band range: 87.5 - 108 MHz. Product colour: Silver. Weight: 338 g. Dimensions (WxDxH): 148 x 30 x 89 mm, Audio system: Stereo/Mono, Power requirements: 4.5V, 200 mA

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.