Sangean logo

Sangean ATS-305 Digital World Receiver Silver

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43227
Info modified on:
04 Apr 2019, 05:13:54
Long product name Sangean ATS-305 Digital World Receiver Silver:

ATS-305 Digital World Receiver

Short summary description Sangean ATS-305 Digital World Receiver Silver:

Sangean ATS-305 Digital World Receiver, FM, MW, LCD, Silver, 350 g, 165 x 32 x 100 mm, Headphone jack

Long summary description Sangean ATS-305 Digital World Receiver Silver:

Sangean ATS-305 Digital World Receiver. Supported radio bands: FM, MW. Display type: LCD. Product colour: Silver. Weight: 350 g. Dimensions (WxDxH): 165 x 32 x 100 mm, I/O ports: Headphone jack, Alarms: Radio, Buzzer

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.