Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sanford MimioTeach 112.8" 4800 x 9600pixels USB White interactive whiteboard

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sanford
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MimioTeach
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1762261
Category
Large interactive display that connects to a computer. A projector projects the computer\'s desktop onto the board\'s surface where users control the computer using a pen, finger, stylus, or other device. The board is typically mounted to a wall or floor stand. Used in schools and corporate meeting rooms.
interactive whiteboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sanford: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 17 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5277
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 17-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 14 Dec 2017 18:12:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sanford MimioTeach 112.8" 4800 x 9600pixels USB White interactive whiteboard :
The short editorial description of Sanford MimioTeach 112.8" 4800 x 9600pixels USB White interactive whiteboard

MimioTeach, Wireless RF 2.4GHz 30ft, micro-USB B-type, 12Mbps, 5V/100mA DC, 305g, White
More>>>
Short summary description Sanford MimioTeach 112.8" 4800 x 9600pixels USB White interactive whiteboard:
This short summary of the Sanford MimioTeach 112.8" 4800 x 9600pixels USB White interactive whiteboard data-sheet is auto-generated and uses the product title and the first six key specs.
Sanford MimioTeach, USB, Micro-USB B, 3.7V 70mAh Li-Ion, MimioStudio 7, 16 - 38 °C, 15 - 75%
Long summary description Sanford MimioTeach 112.8" 4800 x 9600pixels USB White interactive whiteboard :

Sanford MimioTeach. Interface: USB, USB connector type: Micro-USB B. Battery type: 3.7V 70mAh Li-Ion. Required software: MimioStudio 7. Certification: Wireless: FCC, IC, CE, C-Tick, COFETEL, SCRF, SRMC, TELEC, RRL, TRA, ANRT, ANATEL, WPC, DGPT, CTI,.... Colour of product: White

This is an auto-generated long summary of Sanford MimioTeach 112.8" 4800 x 9600pixels USB White interactive whiteboard based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.