location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SanDisk Extreme® III SDHC 8GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SanDisk Check ‘SanDisk’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Extreme® III SDHC 8GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDSDRX3-8192-A21
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘SanDisk’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SanDisk: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3695
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:34:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name SanDisk Extreme® III SDHC 8GB :
The long product name of SanDisk Extreme® III SDHC 8GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Extreme® III SDHC 8GB Card with MicroMate Reader
More>>>
Short summary description SanDisk Extreme® III SDHC 8GB:
This short summary of the SanDisk Extreme® III SDHC 8GB data-sheet is auto-generated and uses the product title and the first six key specs.

SanDisk Extreme® III SDHC 8GB, 8 GB, SDHC, 20 MB/s, 20 MB/s

Long summary description SanDisk Extreme® III SDHC 8GB:
This is an auto-generated long summary of SanDisk Extreme® III SDHC 8GB based on the first three specs of the first five spec groups.

SanDisk Extreme® III SDHC 8GB. Capacity: 8 GB, Flash card type: SDHC, Read speed: 20 MB/s, Write speed: 20 MB/s

Source Testseek summary Average rating
Reviews
Updated:
2011-10-29 09:11:17
Uk has collected 8 expert reviews for SanDisk Extreme® III SDHC 8GB and the average expert rating is 94 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
94%
Source Review comments Score
digitalversus.com
Updated:
2011-10-29 09:11:07
Burst Mode Test The high speeds on offer with this card handled our burst of 30 photos without breaking a sweat. It showed itself capable of recording up to three photos per second, the maximum output of our test camera. We've tested one of SanDisk's...
Good Excellent speeds: 15.1 MB/s for writing; 18.6 MB/s for reading, Perfect for any use, Data recovery tools included...
Bad Expensive...
100%
EISA.eu
Updated:
2011-10-29 09:11:17
SanDisk SDHC Extreme III memory cards comply with Class 6, the new highest speed rating in the SD 2.0 specifications. Using Enhanced Super-Parallel Processing technology to increase data flow, they support a minimum read/write speed of 20 MB/s. Cards...
0%
legitreviews.com
Updated:
2011-10-29 09:11:07
If you are serious about photography or video that means you already know about the need for faster high capacity Flash memory cards for storage. All too often you hear about people not capturing that perfect shot or spur-of-the-moment scene due to...
Bottom line The 4GB SanDisk Extreme III SDHC Flash memory card is super fast, but costs more than six times a slower card with the same storage capacity!1 - Approximations based on compressed JPEG images on a 5MP camera and hours of Super Fine MPEG 4 video (320...
0%
Bcchardware.com
Updated:
2011-10-29 09:11:08
There are a lot of devices today that use SDHC flash memory. From GPS units to Photo Frames, and of course digital cameras, there are dozens of devices in our lives that depend on flash memory. For many consumers, the "best" flash memory is the stuf...
Good Comes with bundled RescuePRO Software, Fast read/write speeds...
Bad Couldnt hit 30MB/sec, More expensive than competition...
0%
bobatkins.com
Updated:
2011-10-29 09:11:09
One advantage of CompactFlash memory cards has always been that the fastest CF cards have been faster than the fastest SD(HC) cards. While this is still true, SDHC cards are catching up! SanDisk have announced their Extreme III 30MB/s edition series...
0%