location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SanDisk microSDHC Extreme Plus 32GB UHS Class 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SanDisk Check ‘SanDisk’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
microSDHC Extreme Plus 32GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDSDQX-032G-U46A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5053959230498 show
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘SanDisk’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SanDisk: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25095
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Nov 2023 14:46:04
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 30 Years Warranty
Long product name SanDisk microSDHC Extreme Plus 32GB UHS Class 3 :
The long product name of SanDisk microSDHC Extreme Plus 32GB UHS Class 3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

microSDHC Extreme Plus 32GB, UHS Speed Class 3, UHS-I, 80MB/sec.
More>>>
Short summary description SanDisk microSDHC Extreme Plus 32GB UHS Class 3:
This short summary of the SanDisk microSDHC Extreme Plus 32GB UHS Class 3 data-sheet is auto-generated and uses the product title and the first six key specs.

SanDisk microSDHC Extreme Plus 32GB, 32 GB, MicroSDHC, Class 3, UHS, Brown, Red

Long summary description SanDisk microSDHC Extreme Plus 32GB UHS Class 3:
This is an auto-generated long summary of SanDisk microSDHC Extreme Plus 32GB UHS Class 3 based on the first three specs of the first five spec groups.

SanDisk microSDHC Extreme Plus 32GB. Capacity: 32 GB, Flash card type: MicroSDHC, Flash memory class: Class 3, Internal memory type: UHS. Product colour: Brown, Red

Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 07:15:25
Uk has collected 6 expert reviews for SanDisk microSDHC Extreme Plus 32GB UHS Class 3 and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Review comments Score
digitalversus.com
Updated:
2017-05-01 07:15:25
The Extreme Plus is SanDisk's fastest series of memory cards, coming in just after the Extreme Pro and ahead of the Extreme, Ultra and Standard series. With the Extreme Plus 32 GB UHS-1/Class 10, SanDisk is advertising 80 MB/s read speeds and 50 MB/s writ...
Good Read speeds, Write speeds on small files, Lifetime warranty...
Bad Rescue Pro only valid one year...
Bottom line Fast microSDHC cards are a rare find, and the SanDisk Extreme Plus 32 GB is one of those finds, offering speeds even faster than advertised. We recommend...
100%
storagereview.com
Updated:
2017-05-01 07:15:25
Related News and ReviewsToshiba microSD Class 10 UHS-I Review SanDisk Extreme Pro microSDHC Review Samsung microSDXC Pro Series Review (MB-MGCGB) SanDisk Extreme microSDXC UHS-I Review Lexar Professional 600x SDXC UHS-I Review SanDisk Connect Wireless...
Good Topinclass performance, Reliable and durable, Lifetime warranty...
Bad Premium performance comes with premium price tag...
Bottom line The SanDisk Extreme Plus microSDXC Memory Cards are designed for consumers who want speed and performance on their smartphones, tablets, or cameras, quoting minimum performance figures of 80MB/s for read activity and up to 50MB/s for write activity. T...
0%
Brand Image Product code Product Stock Price from
SanDisk

SanDisk 4GB SDHC Class 2
(show image)
SDSDB-4096-E11 4GB SDHC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)