location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sandberg Adapter Mini DisplayPort>DVI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sandberg Check ‘Sandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Adapter Mini DisplayPort>DVI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
508-46
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705730508462
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66072
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:40:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sandberg Adapter Mini DisplayPort>DVI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High picture quality
  • - Easy solution
Warranty: 5 years
Long product name Sandberg Adapter Mini DisplayPort>DVI :
The long product name of Sandberg Adapter Mini DisplayPort>DVI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Adapter Mini DisplayPort>DVI
More>>>
Sandberg Adapter Mini DisplayPort>DVI:
The official description of Sandberg Adapter Mini DisplayPort>DVI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mini DisplayPort is a port standard for digital audio and video. If you have Mini DisplayPort in a device you would like to connect to your monitor via the DVI input, then this adapter is the solution for you! Works with Thunderbolt as well.

Short summary description Sandberg Adapter Mini DisplayPort>DVI:
This short summary of the Sandberg Adapter Mini DisplayPort>DVI data-sheet is auto-generated and uses the product title and the first six key specs.

Sandberg Adapter Mini DisplayPort>DVI, Mini DisplayPort, DVI-D, Male, Female, 1920 x 1080 pixels, 1920 x 1080 (HD 1080)

Long summary description Sandberg Adapter Mini DisplayPort>DVI:
This is an auto-generated long summary of Sandberg Adapter Mini DisplayPort>DVI based on the first three specs of the first five spec groups.

Sandberg Adapter Mini DisplayPort>DVI. Connector 1: Mini DisplayPort, Connector 2: DVI-D, Connector 1 gender: Male. Sustainability certificates: RoHS. Weight: 32 g, Width: 193 mm, Depth: 45 mm. Package width: 77 mm, Package depth: 18 mm, Package height: 193 mm

Features
Connector 1 *
Mini DisplayPort
Connector 2 *
DVI-D
Connector 1 gender *
Male
Connector 2 gender *
Female
DisplayPort version
1.1
Maximum resolution
1920 x 1080 pixels
Supported graphics resolutions
1920 x 1080 (HD 1080)
Product colour
White
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Weight
32 g
Width
193 mm
Depth
45 mm
Height
15 mm
Packaging data
Package width
77 mm
Package depth
18 mm
Package height
193 mm
Package weight
650 g
Technical details
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
Microconnect

Microconnect MDPDVI video cable adapter 0.15 m Mini DisplayPort DVI-I White
(show image)
MDPDVI MDPDVI 0.00
(excl. VAT)
0 (incl. VAT)