location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sandberg HDMI cable 19M-19M LUX Line 3m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sandberg Check ‘Sandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI cable 19M-19M LUX Line 3m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
508-12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705730508127
Category: HDMI Cables Check ‘Sandberg’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7402
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sandberg HDMI cable 19M-19M LUX Line 3m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 m
  • - HDMI Type A (Standard) Male
  • - HDMI Type A (Standard) Male
  • - HDMI version: 1.3
  • - Black
Long product name Sandberg HDMI cable 19M-19M LUX Line 3m :
The long product name of Sandberg HDMI cable 19M-19M LUX Line 3m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3m HDMI 1.3, M/M
More>>>
Sandberg HDMI cable 19M-19M LUX Line 3m:
The official description of Sandberg HDMI cable 19M-19M LUX Line 3m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With HDMI you can transfer razor-sharp digital quality sound and images. Most flat screen TVs are HDMI-enabled. You can use this cable to connect HDMI devices like your DVD player or games console to your TV with an HDMI connector. This sturdy cable with ferrite cores is of super quality with gold-plated connectors in solid cast metal, ensuring the best possible quality sound and picture.

Short summary description Sandberg HDMI cable 19M-19M LUX Line 3m:
This short summary of the Sandberg HDMI cable 19M-19M LUX Line 3m data-sheet is auto-generated and uses the product title and the first six key specs.

Sandberg HDMI cable 19M-19M LUX Line 3m, 3 m, HDMI Type A (Standard), HDMI Type A (Standard), Black

Long summary description Sandberg HDMI cable 19M-19M LUX Line 3m:
This is an auto-generated long summary of Sandberg HDMI cable 19M-19M LUX Line 3m based on the first three specs of the first five spec groups.

Sandberg HDMI cable 19M-19M LUX Line 3m. Cable length: 3 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, HDMI version: 1.3, Product colour: Black

Features
Cable length *
3 m
Connector 1 *
HDMI Type A (Standard)
Connector 2 *
HDMI Type A (Standard)
Connector 1 gender *
Male
Connector 2 gender *
Male
Product colour *
Black
Features
HDMI version
1.3
Supported video modes
1080p
Weight & dimensions
Package width
130 mm
Package depth
45 mm
Package height
172 mm
Package weight
200 g