Sandberg logo

Sandberg Extension DVI 18p, 5m

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14968
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Sandberg Extension DVI 18p, 5m:

Sandberg Extension DVI 18p, 5m, 5 m, Male/Female, 172 mm, 37 mm, 265 mm, 250 g

Long summary description Sandberg Extension DVI 18p, 5m:

Sandberg Extension DVI 18p, 5m. Cable length: 5 m, Connector gender: Male/Female. Package width: 172 mm, Package depth: 37 mm, Package height: 265 mm. Connector(s): 18-pin DVI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.