Sandberg logo

Sandberg PC-TV Link 5 m

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16874
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Sandberg PC-TV Link 5 m:

Sandberg PC-TV Link 5 m, 5 m, Black, 13.8 mm, 5.5 mm, 27.3 mm, 463 g

Long summary description Sandberg PC-TV Link 5 m:

Sandberg PC-TV Link 5 m. Cable length: 5 m, Product colour: Black. Package width: 13.8 mm, Package depth: 5.5 mm, Package height: 27.3 mm. Connector(s): TV Out

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.