location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sandberg Scart Cable M-M, 0.5 m BLACK

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sandberg Check ‘Sandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Scart Cable M-M, 0.5 m BLACK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
505-18
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705730505188
Category: SCART Cables Check ‘Sandberg’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25752
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sandberg Scart Cable M-M, 0.5 m BLACK :
The long product name of Sandberg Scart Cable M-M, 0.5 m BLACK. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Scart Cable M-M, 0.5 m Black
More>>>
Sandberg Scart Cable M-M, 0.5 m BLACK:
The official description of Sandberg Scart Cable M-M, 0.5 m BLACK as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Scart connector cable with a Scart male plug at each end. The cable is fully wired, i.e. it support S-video, composite and RGB video signals as well as stereo sound. All signals are supported bidirectionally. Sound and image quality are excellent, as the cables are double-shielded with ferrite cores.

Short summary description Sandberg Scart Cable M-M, 0.5 m BLACK:
This short summary of the Sandberg Scart Cable M-M, 0.5 m BLACK data-sheet is auto-generated and uses the product title and the first six key specs.

Sandberg Scart Cable M-M, 0.5 m BLACK, 0.5 m, Black, Male/Male, Scart, 14.5 mm, 3.5 mm

Long summary description Sandberg Scart Cable M-M, 0.5 m BLACK:
This is an auto-generated long summary of Sandberg Scart Cable M-M, 0.5 m BLACK based on the first three specs of the first five spec groups.

Sandberg Scart Cable M-M, 0.5 m BLACK. Cable length: 0.5 m, Product colour: Black, Connector gender: Male/Male. Connector(s): Scart. Package width: 14.5 mm, Package depth: 3.5 mm, Package height: 20.5 mm

Features
Cable length *
0.5 m
Product colour *
Black
Connector gender
Male/Male
Other features
Connector(s)
Scart
Height
0.00 mm
Other features
Width
0.00 mm
Weight & dimensions
Package width
14.5 mm
Package depth
3.5 mm
Package height
20.5 mm
Package weight
102 g
Brand Image Product code Product Stock Price from
Sandberg Scart Cable M-M, 10 m BLACK Sandberg Scart Cable M-M, 10 m BLACK
(show image)
502-47 Scart Cable M-M, 10 m BLACK 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg Scart Cable M-M, 5 m BLACK Sandberg Scart Cable M-M, 5 m BLACK
(show image)
502-46 Scart Cable M-M, 5 m BLACK 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg Scart Cable M-M, 3 m BLACK Sandberg Scart Cable M-M, 3 m BLACK
(show image)
505-19 Scart Cable M-M, 3 m BLACK 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg Scart Cable M-M, 1.5 m BLACK Sandberg Scart Cable M-M, 1.5 m BLACK
(show image)
501-44 Scart Cable M-M, 1.5 m BLACK 0.00
(excl. VAT)
0 (incl. VAT)