Sandberg Network Cable UTP Cat5e 10 m, 10 m, Cat5e, U/UTP (UTP), RJ-45, RJ-45, White
Sandberg Network Cable UTP Cat5e 10 m. Cable length: 10 m, Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Data transfer rate: 1000 Mbit/s, Product colour: White