Sandberg logo

Sandberg Composite+audio->3xRCA-M 5 m

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31537
Info modified on:
04 Apr 2019, 06:47:32
Short summary description Sandberg Composite+audio->3xRCA-M 5 m:

Sandberg Composite+audio->3xRCA-M 5 m, 5 m, Black, Male/Male, 18 mm, 3 mm, 20.5 mm

Long summary description Sandberg Composite+audio->3xRCA-M 5 m:

Sandberg Composite+audio->3xRCA-M 5 m. Cable length: 5 m, Product colour: Black, Connector gender: Male/Male. Package width: 18 mm, Package depth: 3 mm, Package height: 20.5 mm. Connector(s): Composite, audio, 3 x RCA

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.